Microchip Technology, Inc. 500kHz, Single Operational Amplifier MIC7300

Description
The MIC7300 is a high-performance CMOS operational amplifier featuring rail-to-rail input and output with strong output drive capability. It is able to source and sink in excess of 80mA into large capacitive loads. The input common-mode range extends beyond the rails by 300mV, and the output voltage typically swings to within 150µV of both rails when driving a 100kΩ load. The amplifier operates from 2.2V to 10V and is fully specified at 2.2V, 3V, 5V, and 10V. Gain bandwidth and slew rate are 500kHz and 0.5V/µs, respectively. The MIC7300 is available in Micrel's IttyBitty® SOT-23-5 package for space-conscious circuits and in high-power MM8® 8-lead MSOP for improved heat dissipation in higher power applications. Additional Features Small footprint SOT-23-5 and power MSOP-8 packages >80mA peak output sink and source with 5V supply Drives large capacitive loads (6000pF with 10V supply) Guaranteed 2.2V, 3V, 5V, and 10V performance 500kHz gain-bandwidth product 0.01% total harmonic distortion at 1kHz (10V, 2kΩ) 1mA typical power supply current at 5V
Datasheet
Description
The MIC7300 is a high-performance CMOS operational amplifier featuring rail-to-rail input and output with strong output drive capability. It is able to source and sink in excess of 80mA into large capacitive loads. The input common-mode range extends beyond the rails by 300mV, and the output voltage typically swings to within 150µV of both rails when driving a 100kΩ load. The amplifier operates from 2.2V to 10V and is fully specified at 2.2V, 3V, 5V, and 10V. Gain bandwidth and slew rate are 500kHz and 0.5V/µs, respectively. The MIC7300 is available in Micrel's IttyBitty® SOT-23-5 package for space-conscious circuits and in high-power MM8® 8-lead MSOP for improved heat dissipation in higher power applications. Additional Features Small footprint SOT-23-5 and power MSOP-8 packages >80mA peak output sink and source with 5V supply Drives large capacitive loads (6000pF with 10V supply) Guaranteed 2.2V, 3V, 5V, and 10V performance 500kHz gain-bandwidth product 0.01% total harmonic distortion at 1kHz (10V, 2kΩ) 1mA typical power supply current at 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500kHz, Single Operational Amplifier - MIC7300 - Microchip Technology, Inc.
Chandler, AZ, United States
500kHz, Single Operational Amplifier
MIC7300
500kHz, Single Operational Amplifier MIC7300
The MIC7300 is a high-performance CMOS operational amplifier featuring rail-to-rail input and output with strong output drive capability. It is able to source and sink in excess of 80mA into large capacitive loads. The input common-mode range extends beyond the rails by 300mV, and the output voltage typically swings to within 150µV of both rails when driving a 100kΩ load. The amplifier operates from 2.2V to 10V and is fully specified at 2.2V, 3V, 5V, and 10V. Gain bandwidth and slew rate are 500kHz and 0.5V/µs, respectively. The MIC7300 is available in Micrel's IttyBitty® SOT-23-5 package for space-conscious circuits and in high-power MM8® 8-lead MSOP for improved heat dissipation in higher power applications. Additional Features Small footprint SOT-23-5 and power MSOP-8 packages >80mA peak output sink and source with 5V supply Drives large capacitive loads (6000pF with 10V supply) Guaranteed 2.2V, 3V, 5V, and 10V performance 500kHz gain-bandwidth product 0.01% total harmonic distortion at 1kHz (10V, 2kΩ) 1mA typical power supply current at 5V

The MIC7300 is a high-performance CMOS operational amplifier featuring rail-to-rail input and output with strong output drive capability. It is able to source and sink in excess of 80mA into large capacitive loads. The input common-mode range extends beyond the rails by 300mV, and the output voltage typically swings to within 150µV of both rails when driving a 100kΩ load. The amplifier operates from 2.2V to 10V and is fully specified at 2.2V, 3V, 5V, and 10V. Gain bandwidth and slew rate are 500kHz and 0.5V/µs, respectively. The MIC7300 is available in Micrel's IttyBitty® SOT-23-5 package for space-conscious circuits and in high-power MM8® 8-lead MSOP for improved heat dissipation in higher power applications.

Additional Features

    • Small footprint SOT-23-5 and power MSOP-8 packages
    • >80mA peak output sink and source with 5V supply
    • Drives large capacitive loads (6000pF with 10V supply)
    • Guaranteed 2.2V, 3V, 5V, and 10V performance
    • 500kHz gain-bandwidth product
    • 0.01% total harmonic distortion at 1kHz (10V, 2kΩ)
    • 1mA typical power supply current at 5V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC7300
Product Name 500kHz, Single Operational Amplifier
Package Type ['WAFER', 'MSOP', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TO-252
View Details
Analog - MTLM101AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90604052A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details