Microchip Technology, Inc. 5uA, 4us, Single Channel Push/Pull Comparator MIC7211

Description
The MIC7211 and MIC7221 are micropower comparators featuring rail-to-rail input performance in Micrel’s IttyBitty® SOT-23-5 package. The MIC7211/21 is ideal for systems where small size is a critical consideration. The MIC7211/21 is optimized for single supply operation from 2.2V to 10V power supplies. The MIC7211 features a conventional push-pull output while the MIC7221 has an open-drain output for mixed-voltage applications with an external pull-up resistor. The MIC7211/21 benefits small battery-operated portable electronic devices where small size and the ability to place the comparator close to the signal source are primary design concerns. Additional Features Small footprint SOT-23-5 package Guaranteed performance at 2.2V, 2.7V, 5V, and 10V 7µA typical supply current at 5V <5µs response time at 5V Push-pull output (MIC7211) Open-drain output (MIC7221) Input voltage range may exceed supply voltage by 0.3V >100mA typical sink or source
Datasheet
Description
The MIC7211 and MIC7221 are micropower comparators featuring rail-to-rail input performance in Micrel’s IttyBitty® SOT-23-5 package. The MIC7211/21 is ideal for systems where small size is a critical consideration. The MIC7211/21 is optimized for single supply operation from 2.2V to 10V power supplies. The MIC7211 features a conventional push-pull output while the MIC7221 has an open-drain output for mixed-voltage applications with an external pull-up resistor. The MIC7211/21 benefits small battery-operated portable electronic devices where small size and the ability to place the comparator close to the signal source are primary design concerns. Additional Features Small footprint SOT-23-5 package Guaranteed performance at 2.2V, 2.7V, 5V, and 10V 7µA typical supply current at 5V <5µs response time at 5V Push-pull output (MIC7211) Open-drain output (MIC7221) Input voltage range may exceed supply voltage by 0.3V >100mA typical sink or source
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5uA, 4us, Single Channel Push/Pull Comparator - MIC7211 - Microchip Technology, Inc.
Chandler, AZ, United States
5uA, 4us, Single Channel Push/Pull Comparator
MIC7211
5uA, 4us, Single Channel Push/Pull Comparator MIC7211
The MIC7211 and MIC7221 are micropower comparators featuring rail-to-rail input performance in Micrel’s IttyBitty® SOT-23-5 package. The MIC7211/21 is ideal for systems where small size is a critical consideration. The MIC7211/21 is optimized for single supply operation from 2.2V to 10V power supplies. The MIC7211 features a conventional push-pull output while the MIC7221 has an open-drain output for mixed-voltage applications with an external pull-up resistor. The MIC7211/21 benefits small battery-operated portable electronic devices where small size and the ability to place the comparator close to the signal source are primary design concerns. Additional Features Small footprint SOT-23-5 package Guaranteed performance at 2.2V, 2.7V, 5V, and 10V 7µA typical supply current at 5V <5µs response time at 5V Push-pull output (MIC7211) Open-drain output (MIC7221) Input voltage range may exceed supply voltage by 0.3V >100mA typical sink or source

The MIC7211 and MIC7221 are micropower comparators featuring rail-to-rail input performance in Micrel’s IttyBitty® SOT-23-5 package. The MIC7211/21 is ideal for systems where small size is a critical consideration. The MIC7211/21 is optimized for single supply operation from 2.2V to 10V power supplies. The MIC7211 features a conventional push-pull output while the MIC7221 has an open-drain output for mixed-voltage applications with an external pull-up resistor. The MIC7211/21 benefits small battery-operated portable electronic devices where small size and the ability to place the comparator close to the signal source are primary design concerns.

Additional Features

    • Small footprint SOT-23-5 package
    • Guaranteed performance at 2.2V, 2.7V, 5V, and 10V
    • 7µA typical supply current at 5V
    • <5µs response time at 5V
    • Push-pull output (MIC7211)
    • Open-drain output (MIC7221)
    • Input voltage range may exceed supply voltage by 0.3V
    • >100mA typical sink or source
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC7211
Product Name 5uA, 4us, Single Channel Push/Pull Comparator
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 2467431P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT-26
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
2 suppliers
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 5962-8867201EA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details