Microchip Technology, Inc. 750kHz, Dual Operational Amplifier MIC7122

Description
The MIC7122 is a dual high-performance CMOS operational amplifier featuring rail-to-rail inputs and outputs. The input common-mode range extends beyond the rails by 300mV, and the output voltage swings to within 150µV of both rails when driving a 100kΩ load. The amplifiers operate from 2.2V to 15V and are fully specified at 2.2V, 5V, and 15V. Gain bandwidth and slew rate are 750kHz and 0.7V/µs, respectively at 2.2V supply. The MIC7122 is available in the MM8® 8-lead MSOP package. Additional Features Small footprint MSOP-8 package 350µA supply current per op amp at 2.2V supply Guaranteed 2.2V, 5V, and 15V performance 750kHz gain-bandwidth product at 2.2V supply 0.01% total harmonic distortion at 1kHz (15V, 2kΩ) Drives 200pF at 5V and greater supply voltages
Datasheet
Description
The MIC7122 is a dual high-performance CMOS operational amplifier featuring rail-to-rail inputs and outputs. The input common-mode range extends beyond the rails by 300mV, and the output voltage swings to within 150µV of both rails when driving a 100kΩ load. The amplifiers operate from 2.2V to 15V and are fully specified at 2.2V, 5V, and 15V. Gain bandwidth and slew rate are 750kHz and 0.7V/µs, respectively at 2.2V supply. The MIC7122 is available in the MM8® 8-lead MSOP package. Additional Features Small footprint MSOP-8 package 350µA supply current per op amp at 2.2V supply Guaranteed 2.2V, 5V, and 15V performance 750kHz gain-bandwidth product at 2.2V supply 0.01% total harmonic distortion at 1kHz (15V, 2kΩ) Drives 200pF at 5V and greater supply voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750kHz, Dual Operational Amplifier - MIC7122 - Microchip Technology, Inc.
Chandler, AZ, United States
750kHz, Dual Operational Amplifier
MIC7122
750kHz, Dual Operational Amplifier MIC7122
The MIC7122 is a dual high-performance CMOS operational amplifier featuring rail-to-rail inputs and outputs. The input common-mode range extends beyond the rails by 300mV, and the output voltage swings to within 150µV of both rails when driving a 100kΩ load. The amplifiers operate from 2.2V to 15V and are fully specified at 2.2V, 5V, and 15V. Gain bandwidth and slew rate are 750kHz and 0.7V/µs, respectively at 2.2V supply. The MIC7122 is available in the MM8® 8-lead MSOP package. Additional Features Small footprint MSOP-8 package 350µA supply current per op amp at 2.2V supply Guaranteed 2.2V, 5V, and 15V performance 750kHz gain-bandwidth product at 2.2V supply 0.01% total harmonic distortion at 1kHz (15V, 2kΩ) Drives 200pF at 5V and greater supply voltages

The MIC7122 is a dual high-performance CMOS operational amplifier featuring rail-to-rail inputs and outputs. The input common-mode range extends beyond the rails by 300mV, and the output voltage swings to within 150µV of both rails when driving a 100kΩ load. The amplifiers operate from 2.2V to 15V and are fully specified at 2.2V, 5V, and 15V. Gain bandwidth and slew rate are 750kHz and 0.7V/µs, respectively at 2.2V supply. The MIC7122 is available in the MM8® 8-lead MSOP package.

Additional Features

    • Small footprint MSOP-8 package
    • 350µA supply current per op amp at 2.2V supply
    • Guaranteed 2.2V, 5V, and 15V performance
    • 750kHz gain-bandwidth product at 2.2V supply
    • 0.01% total harmonic distortion at 1kHz (15V, 2kΩ)
    • Drives 200pF at 5V and greater supply voltages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC7122
Product Name 750kHz, Dual Operational Amplifier
Package Type ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1901271 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type μmax
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details