Manufacturer: Microchip Technology
Win Source Part Number: 106095-MIC7111YM5-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 11 V, ±0.9 V to 5.5 V
Operating Supply Current: 25μA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 25kHz
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MIC7111YM5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7111YM5-TR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OPAMP, 25KHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:25kHz; Slew Rate:0.015V/µs; Supply Voltage Range:1.8V to 11V, ± 900mV to ± 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Micro-Power 1.8V IttyBitty, Op-Amp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 106095-MIC7111YM5-TR | 687-MIC7111YM5-TR | 576-2900-2-ND | 02AH4587 | MIC7111YM5-TR | MIC7111YM5-TR | MIC7111YM5-TR | MIC7111YM5-TR | MIC7111YM5-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111YM5-TR | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Opamp, 25Khz, -40 To 85Deg C; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 1.8 to 11 volts | 1.8 volts | 11 volts | 1.8 volts | |||||
| Source Current (IS) | 0.0250 milliamps | 0.0250 milliamps | 0.0250 milliamps | 0.0250 milliamps | |||||
| VOS | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.0250 MHz | 0.0250 MHz | 0.0250 MHz |