Microchip Technology, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111BM5 MIC7111BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058890-MIC7111BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 11 V, ±0.9 V to 5.5 V Operating Supply Current: 25μA Channel Output Current: 200mA Gain Bandwidth Product (GBP): 25kHz
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058890-MIC7111BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 11 V, ±0.9 V to 5.5 V Operating Supply Current: 25μA Channel Output Current: 200mA Gain Bandwidth Product (GBP): 25kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111BM5 - 058890-MIC7111BM5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111BM5
058890-MIC7111BM5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111BM5 058890-MIC7111BM5
Manufacturer: Microchip Technology Win Source Part Number: 058890-MIC7111BM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 11 V, ±0.9 V to 5.5 V Operating Supply Current: 25μA Channel Output Current: 200mA Gain Bandwidth Product (GBP): 25kHz

Manufacturer: Microchip Technology
Win Source Part Number: 058890-MIC7111BM5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 11 V, ±0.9 V to 5.5 V
Operating Supply Current: 25μA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 25kHz

Buy Now Datasheet
25KHZ SOT23 Operational Amplifier IC - 687-MIC7111BM5 - ERSAELECTRONICS PTE. LTD.
Singapore
25KHZ SOT23 Operational Amplifier IC
687-MIC7111BM5
25KHZ SOT23 Operational Amplifier IC 687-MIC7111BM5
IC OPAMP GP 25KHZ RRO SOT23-5 Product overview: MIC7111BM5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 25KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7111BM5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 25KHZ RRO SOT23-5 Product overview: MIC7111BM5 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 25KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7111BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 058890-MIC7111BM5 687-MIC7111BM5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7111BM5 25KHZ SOT23 Operational Amplifier IC
Supply Voltage (VS) 1.8 to 11 volts
Source Current (IS) 0.0250 milliamps
VOS 0.9000 millivolts
IBIAS 1.00E-6 µA
GBW 0.0250 MHz
Unlock Full Specs
to access all available technical data