Microchip Technology, Inc. 5A Low Vin/Vout LDO Regulator MIC69502

Description
The MIC69502 is a 5A, low dropout linear regulator that provides low-voltage, high-current outputs with a minimum of external components. It offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69502 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC69502 output is adjustable to a min of 0.5V. The µCap design of the MIC69502 is optimized for stability with low value, low-ESR ceramic output capacitors. Protection features of the MIC69502 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. The MIC69502 is offered in the space-efficient S-Pak package. It has an operating temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.65V to 5.5V ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor (5A) Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection 7-Pin S-Pak package -40°C to +125°C temperature junction
Datasheet
Description
The MIC69502 is a 5A, low dropout linear regulator that provides low-voltage, high-current outputs with a minimum of external components. It offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69502 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC69502 output is adjustable to a min of 0.5V. The µCap design of the MIC69502 is optimized for stability with low value, low-ESR ceramic output capacitors. Protection features of the MIC69502 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. The MIC69502 is offered in the space-efficient S-Pak package. It has an operating temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.65V to 5.5V ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor (5A) Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection 7-Pin S-Pak package -40°C to +125°C temperature junction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A Low Vin/Vout LDO Regulator - MIC69502 - Microchip Technology, Inc.
Chandler, AZ, United States
5A Low Vin/Vout LDO Regulator
MIC69502
5A Low Vin/Vout LDO Regulator MIC69502
The MIC69502 is a 5A, low dropout linear regulator that provides low-voltage, high-current outputs with a minimum of external components. It offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69502 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC69502 output is adjustable to a min of 0.5V. The µCap design of the MIC69502 is optimized for stability with low value, low-ESR ceramic output capacitors. Protection features of the MIC69502 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. The MIC69502 is offered in the space-efficient S-Pak package. It has an operating temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.65V to 5.5V ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor (5A) Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection 7-Pin S-Pak package -40°C to +125°C temperature junction

The MIC69502 is a 5A, low dropout linear regulator that provides low-voltage, high-current outputs with a minimum of external components. It offers high precision and ultra-low dropout of 500mV under worst case conditions.

The MIC69502 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC69502 output is adjustable to a min of 0.5V.

The µCap design of the MIC69502 is optimized for stability with low value, low-ESR ceramic output capacitors.

Protection features of the MIC69502 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available.

The MIC69502 is offered in the space-efficient S-Pak package. It has an operating temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: VIN: 1.65V to 5.5V
    • ±1.0% initial output tolerance
    • Maximum dropout (VIN - VOUT) of 500mV over temperature
    • Adjustable output voltage down to 0.5V
    • Stable with 10µF ceramic output capacitor (5A)
    • Excellent line and load regulation specifications
    • Logic controlled shutdown
    • Thermal shutdown and current limit protection
    • 7-Pin S-Pak package
    • -40°C to +125°C temperature junction
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC69502
Product Name 5A Low Vin/Vout LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['WAFER', 'Wafer', 'SPAK']
IOUT 5 amps
Unlock Full Specs
to access all available technical data