Microchip Technology, Inc. LDO Voltage Regulators MIC69303YME-TR

Description
LDO Voltage Regulators 3A, Low VIN, Single Supply LDO
Datasheet
Description
LDO Voltage Regulators 3A, Low VIN, Single Supply LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC69303YME-TR
LDO Voltage Regulators MIC69303YME-TR
LDO Voltage Regulators 3A, Low VIN, Single Supply LDO

LDO Voltage Regulators 3A, Low VIN, Single Supply LDO

Buy Now Datasheet
Ldo, 3A, Adj, 8Soic; Output Type Microchip - 03AJ2199 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 3A, Adj, 8Soic; Output Type Microchip
03AJ2199
Ldo, 3A, Adj, 8Soic; Output Type Microchip 03AJ2199
LDO, 3A, ADJ, 8SOIC; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

LDO, 3A, ADJ, 8SOIC; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC69303YME-TR 03AJ2199
Product Name LDO Voltage Regulators Ldo, 3A, Adj, 8Soic; Output Type Microchip
Input Voltage 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details