Manufacturer: Microchip Technology
Win Source Part Number: 1077200-MIC69303YME-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Error Flag
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 5mA to 75mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP
IC REG LINEAR POS ADJ 3A 8SOIC Product overview: MIC69303YME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69303YME-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 8SOIC
IC REG LINEAR POS ADJ 3A 8SOIC
IC REG LINEAR POS ADJ 3A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1077200-MIC69303YME-TR | 576-3224-1-ND | 776-MIC69303YME-TR | MIC69303YME-TR | MIC69303YME-TR | MIC69303YME-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC69303YME-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | ErrorFlag; Input Overcurrent Protection; Enable, Error Flag | Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |