Microchip Technology, Inc. Single Supply Low Vin, 3A LDO MIC69303

Description
The MIC69301/2/3 is the 3A output current member of the MIC69xxx family of high-current, low-voltage regulators, which support currents of 1A, 1.5A, 3A, and 5A. This family operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69301/2/3 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69301/2/3 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69301/2/3 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. The MIC69301/2/3 is offered in TO-263, S-PAK and the ePad SOIC-8 packages. All packages have an operating temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection Error flag output 5-Pin TO-263 5-Pin S-Pak package ePad SOIC-8 package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC69301/2/3 is the 3A output current member of the MIC69xxx family of high-current, low-voltage regulators, which support currents of 1A, 1.5A, 3A, and 5A. This family operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69301/2/3 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69301/2/3 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69301/2/3 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. The MIC69301/2/3 is offered in TO-263, S-PAK and the ePad SOIC-8 packages. All packages have an operating temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection Error flag output 5-Pin TO-263 5-Pin S-Pak package ePad SOIC-8 package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Supply Low Vin, 3A LDO - MIC69303 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Supply Low Vin, 3A LDO
MIC69303
Single Supply Low Vin, 3A LDO MIC69303
The MIC69301/2/3 is the 3A output current member of the MIC69xxx family of high-current, low-voltage regulators, which support currents of 1A, 1.5A, 3A, and 5A. This family operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69301/2/3 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69301/2/3 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69301/2/3 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. The MIC69301/2/3 is offered in TO-263, S-PAK and the ePad SOIC-8 packages. All packages have an operating temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection Error flag output 5-Pin TO-263 5-Pin S-Pak package ePad SOIC-8 package -40°C to +125°C junction temperature range

The MIC69301/2/3 is the 3A output current member of the MIC69xxx family of high-current, low-voltage regulators, which support currents of 1A, 1.5A, 3A, and 5A. This family operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions.

The MIC69301/2/3 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages. The adjustable version can support output voltages down to 0.5V.

The µCap design of the MIC69301/2/3 is optimized for stability with low value, low-ESR ceramic output capacitors.

Features of the MIC69301/2/3 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available.

The MIC69301/2/3 is offered in TO-263, S-PAK and the ePad SOIC-8 packages. All packages have an operating temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: VIN: 1.65V to 5.5V
    • Maximum dropout (VIN - VOUT) of 500mV over temperature
    • Adjustable output voltage down to 0.5V
    • Stable with 10µF ceramic output capacitor
    • Excellent line and load regulation
    • Logic controlled shutdown
    • Thermal shutdown and current limit protection
    • Error flag output
    • 5-Pin TO-263
    • 5-Pin S-Pak package
    • ePad SOIC-8 package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC69303
Product Name Single Supply Low Vin, 3A LDO
Package Type SOIC; Other; ['SOIC', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
LM134 3-Terminal Adjustable Current Source - LM134H - Texas Instruments
Specs
Package Type Other; TO
Input Voltage 0.8000 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
IC PWR SWITCH N-CHANNEL 1:1 DPAK - 376-AUIPS1031R - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details