Manufacturer: Microchip Technology
Win Source Part Number: 788777-MIC69302WR-EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 0.5 V ~ 5 V
Voltage - Input: 1.65 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: MIC69302
Family Name: MIC69302WR
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
EVAL BOARD FOR MIC69302
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 788777-MIC69302WR-EV | MIC69302WR-EV |
| Product Name | Evaluation Boards - Linear Voltage Regulators - MIC69302WR-EV | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Category | Developement Board | Developement Board |