Win Source Part Number: 1078824-MIC69301-1.2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 75 mA
Control Features: Enable, Error Flag
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: SPak-5 (5 leads + Tab)
Supplier Device Package: S-PAK-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC69302WR-TR; MIC69302WR; TC1185-3.3VCT713; CAT6219-330TDGT3; NCV4276BDSADJR4GMIC6
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC6930112WR,576-305
Base Product Number: MIC69301
Voltage Dropout (Max): 0.5V @ 3A
IC REG LINEAR 1.2V 3A SPAK-5 Product overview: MIC69301-1.2WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69301-1.2WR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LINEAR 1.2V 3A SPAK-5
IC REG LINEAR 1.2V 3A SPAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1078824-MIC69301-1.2WR | 776-MIC69301-1.2WR | 576-3053-ND | MIC69301-1.2WR | MIC69301-1.2WR | MIC69301-1.2WR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.2V 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube | Other; Tube | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | ||
| Special Features | ErrorFlag; Input Overcurrent Protection; Enable, Error Flag | Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |