Microchip Technology, Inc. Ldo, 1.65-5.5V, 0.5Vdo, 1.5A, Adj, 10Mlf; Output Type Microchip MIC69153YML-TR

Description
LDO, 1.65-5.5V, 0.5VDO, 1.5A, ADJ, 10MLF; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes
Datasheet
Description
LDO, 1.65-5.5V, 0.5VDO, 1.5A, ADJ, 10MLF; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1.65-5.5V, 0.5Vdo, 1.5A, Adj, 10Mlf; Output Type Microchip - 03AJ2198 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.65-5.5V, 0.5Vdo, 1.5A, Adj, 10Mlf; Output Type Microchip
03AJ2198
Ldo, 1.65-5.5V, 0.5Vdo, 1.5A, Adj, 10Mlf; Output Type Microchip 03AJ2198
LDO, 1.65-5.5V, 0.5VDO, 1.5A, ADJ, 10MLF; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

LDO, 1.65-5.5V, 0.5VDO, 1.5A, ADJ, 10MLF; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2198
Product Name Ldo, 1.65-5.5V, 0.5Vdo, 1.5A, Adj, 10Mlf; Output Type Microchip
Input Voltage 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details