Microchip Technology, Inc. Single Supply Vin, 1.5A LDO MIC69153

Description
The MIC69151/153 is the 1.5A output-current member of the MIC69xxx family of high current, low voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69151/153 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69151/153 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69151/153 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69151/153 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. Additional Features Single input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Available -40°C to +125°C junction temperature
Datasheet
Description
The MIC69151/153 is the 1.5A output-current member of the MIC69xxx family of high current, low voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69151/153 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69151/153 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69151/153 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69151/153 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. Additional Features Single input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Available -40°C to +125°C junction temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Supply Vin, 1.5A LDO - MIC69153 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Supply Vin, 1.5A LDO
MIC69153
Single Supply Vin, 1.5A LDO MIC69153
The MIC69151/153 is the 1.5A output-current member of the MIC69xxx family of high current, low voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69151/153 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69151/153 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69151/153 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69151/153 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. Additional Features Single input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 10µF ceramic output capacitor Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection Available -40°C to +125°C junction temperature

The MIC69151/153 is the 1.5A output-current member of the MIC69xxx family of high current, low voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69151/153 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions.

The MIC69151/153 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V.

The µCap design of the MIC69151/153 is optimized for stability with low value, low-ESR ceramic output capacitors.

Features of the MIC69151/153 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available.

Additional Features

    • Single input voltage range: VIN: 1.65V to 5.5V
    • Maximum dropout (VIN - VOUT) of 500mV over temperature
    • Adjustable output voltage down to 0.5V
    • Stable with 10µF ceramic output capacitor
    • Excellent line and load regulation specifications
    • Logic controlled shutdown
    • Thermal shutdown and current limit protection
    • Available -40°C to +125°C junction temperature
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC69153
Product Name Single Supply Vin, 1.5A LDO
Package Type SOIC; Other; ['SOIC', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3167 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9271QX - TLE9271QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
Gates and Inverters - 74LVC1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details