Microchip Technology, Inc. MIC69101

Description
The MIC69101/103 is the 1A output current member of the MIC69xxx family of high-current, low-voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69101/103 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69101/103 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69101/103 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69101/103 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. Additional Features Single input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 4.7µF ceramic output capacitor Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current limit protection Available -40°C to +125°C junction temperature
Datasheet
Description
The MIC69101/103 is the 1A output current member of the MIC69xxx family of high-current, low-voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69101/103 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69101/103 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69101/103 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69101/103 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. Additional Features Single input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 4.7µF ceramic output capacitor Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current limit protection Available -40°C to +125°C junction temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MIC69101 - Microchip Technology, Inc.
Chandler, AZ, United States
The MIC69101/103 is the 1A output current member of the MIC69xxx family of high-current, low-voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69101/103 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions. The MIC69101/103 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V. The µCap design of the MIC69101/103 is optimized for stability with low value, low-ESR ceramic output capacitors. Features of the MIC69101/103 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available. Additional Features Single input voltage range: VIN: 1.65V to 5.5V Maximum dropout (VIN - VOUT) of 500mV over temperature Adjustable output voltage down to 0.5V Stable with 4.7µF ceramic output capacitor Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current limit protection Available -40°C to +125°C junction temperature

The MIC69101/103 is the 1A output current member of the MIC69xxx family of high-current, low-voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69101/103 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions.

The MIC69101/103 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V.

The µCap design of the MIC69101/103 is optimized for stability with low value, low-ESR ceramic output capacitors.

Features of the MIC69101/103 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available.

Additional Features

    • Single input voltage range: VIN: 1.65V to 5.5V
    • Maximum dropout (VIN - VOUT) of 500mV over temperature
    • Adjustable output voltage down to 0.5V
    • Stable with 4.7µF ceramic output capacitor
    • Excellent line and load regulation specifications
    • Logic-controlled shutdown
    • Thermal shutdown and current limit protection
    • Available -40°C to +125°C junction temperature
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC69101
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

12V 3A Voltage Regulator IC - 739-AAT1160IRN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2412953 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5 TO-252-5
IOUT 0.3000 amps
View Details