Manufacturer: Microchip Technology
Win Source Part Number: 128201-MIC68400YML-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.36V @ 4A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power On Reset, Power Sequencing
Output Current: 3A
Output Voltage: 0.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MLF (4x4)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V or Tracking
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 130mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 16-MLF® (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 16-MLF® (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 16-MLF® (4x4)
IC REG LINEAR POS ADJ 3A 16MLF Product overview: MIC68400YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68400YML-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 16MLF
IC REG LINEAR POS ADJ 3A 16MLF
IC REG LINEAR POS ADJ 3A 16MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 128201-MIC68400YML-TR | 576-2899-2-ND | 776-MIC68400YML-TR | MIC68400YML-TR | MIC68400YML-TR | MIC68400YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC68400YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 16-MLF (4x4) | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; Tape & Reel (TR) | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Life Cycle Stage | Maturity; Active |