IC REG LIN 1.2V 3A 16MLF Product overview: MIC68400-1.2YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68400-1.2YML-
Manufacturer: Microchip Technology
Win Source Part Number: 788775-MIC68400-1.2Y
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VQFN Exposed Pad, 16-MLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset, Power Sequencing
Output Configuration: Positive
Output Current: 3A
Output Voltage: 1.2V or Tacking
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-MLF (4x4)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 3A
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-MLF® (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-MLF® (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-MLF® (4x4)
IC REG LIN 1.2V 3A 16MLF
IC REG LIN 1.2V 3A 16MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC68400-1.2YML-TR | 788775-MIC68400-1.2YML-TR | 576-3427-2-ND | MIC68400-1.2YML-TR | MIC68400-1.2YML-TR | MIC68400-1.2YML-TR |
| Product Name | 1.2V 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC68400-1.2YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 16-VQFN Exposed Pad, 16-MLF | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Output Voltage | 1.2 volts | ? to 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts | |
| IOUT | 4 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| Dropout Voltage | 0.5000 volts | 0.5000 volts | 0.5000 volts |