Manufacturer: Microchip Technology
Win Source Part Number: 103219-MIC68200YML-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 2A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power On Reset
Output Current: 1A
Output Voltage: 0.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V or Tracking
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 15mA to 80mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
IC REG LINEAR POS ADJ 1A 10MLF Product overview: MIC68200YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68200YML-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)
IC REG LINEAR POS ADJ 1A 10MLF
IC REG LINEAR POS ADJ 1A 10MLF
IC REG LINEAR POS ADJ 1A 10MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 103219-MIC68200YML-TR | 776-MIC68200YML-TR | 576-2897-6-ND | MIC68200YML-TR | MIC68200YML-TR | MIC68200YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC68200YML-TR | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 10-MLF (3x3) | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | ||
| Life Cycle Stage | Maturity; Active |