Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-MLF® (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC68200YML TR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® |
| Life Cycle Stage | Active |
| Output Voltage | 0.5000 to 5.5 volts |