Microchip Technology, Inc. Ldo Volt Reg, 2A, 0.5V-5.5V, Mlf-10; Output Type Microchip MIC68200YML-TR

Description
LDO VOLT REG, 2A, 0.5V-5.5V, MLF-10; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 2A, 0.5V-5.5V, MLF-10; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 2A, 0.5V-5.5V, Mlf-10; Output Type Microchip - 03AJ2197 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 2A, 0.5V-5.5V, Mlf-10; Output Type Microchip
03AJ2197
Ldo Volt Reg, 2A, 0.5V-5.5V, Mlf-10; Output Type Microchip 03AJ2197
LDO VOLT REG, 2A, 0.5V-5.5V, MLF-10; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; RoHS Compliant: Yes

LDO VOLT REG, 2A, 0.5V-5.5V, MLF-10; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2197
Product Name Ldo Volt Reg, 2A, 0.5V-5.5V, Mlf-10; Output Type Microchip
Input Voltage 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details