Manufacturer: Microchip Technology
Win Source Part Number: 110649-MIC68200-3.3Y
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V or Tracking
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 15mA to 80mA
Protection Features: Over Current, Over Temperature
IC REG LIN 3.3V 1A 10MLF Product overview: MIC68200-3.3YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68200-3.3YML-
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
IC REG LIN 3.3V 1A 10MLF
IC REG LIN 3.3V 1A 10MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 110649-MIC68200-3.3YML-TR | 776-MIC68200-3.3YML-TR | 576-2896-2-ND | MIC68200-3.3YML-TR | MIC68200-3.3YML-TR | MIC68200-3.3YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC68200-3.3YML-TR | 3.3V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-MLF (3x3) | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | ||
| Special Features | Input Overcurrent Protection; Enable, Power On Reset | Input Overcurrent Protection | Enable, Power On Reset |