Microchip Technology, Inc. Reset, 2.63Vth, Act Low, 4Sot143; Threshold Voltage Microchip MIC6315-26D3UY-TR

Description
RESET, 2.63VTH, ACT LOW, 4SOT143; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet
Description
RESET, 2.63VTH, ACT LOW, 4SOT143; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset, 2.63Vth, Act Low, 4Sot143; Threshold Voltage Microchip - 03AJ2194 - Newark, An Avnet Company
Chicago, IL, United States
Reset, 2.63Vth, Act Low, 4Sot143; Threshold Voltage Microchip
03AJ2194
Reset, 2.63Vth, Act Low, 4Sot143; Threshold Voltage Microchip 03AJ2194
RESET, 2.63VTH, ACT LOW, 4SOT143; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay Time:-; RoHS Compliant: Yes

RESET, 2.63VTH, ACT LOW, 4SOT143; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AJ2194
Product Name Reset, 2.63Vth, Act Low, 4Sot143; Threshold Voltage Microchip
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details