IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MIC6270YM5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC6270YM5-TR can be used for catalog matching and distributor lookup.
General Purpose IttyBitty Comparator
General Purpose IttyBitty Comparator
General Purpose IttyBitty Comparator
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-23-5
IC COMPARATOR PREC 2-36V SOT23-5
Analog Comparators General Purpose IttyBitty Comparator
Analogue Comparator, Precision Voltage, 1, 600 ns, 2V to 36V, SOT-23, 5 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MIC6270YM5-TR | 1773344 | 1773344P | MIC6270YM5-TR | MIC6270YM5-TR | MIC6270YM5-TR | 75Y6371 |
| Product Name | SOT23 Linear Comparator IC | Comparators | Comparators | Comparators | Linear - Comparators | Analog Comparators | Analogue Comparator, Precision Voltage, 1, 600 Ns, 2V To 36V, Sot-23, 5 Rohs Compliant Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Tape & Reel (TR) | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT; SC-74A, SOT-753 |