Microchip Technology, Inc. 300uA, 0.6us, Open-Collector Comparator MIC6270

Description
The MIC6270 is a precision voltage comparator with an offset voltage specification of 5mV maximum. The MIC6270 is designed to operate from a single 2V to 36V power supply. Operation from split power supplies is also possible. Its low supply current drain is independent of the magnitude of the supply voltage. This comparator also features an input common-mode voltage range that includes ground. Inputs are protected against reverse polarity (input voltage less than V–) and ESD. The MIC6270 has an open-collector output that directly interfaces with TTL, CMOS, and other types of logic. Several MIC6270 outputs can be connected together for wired-OR logic. The output also features an internal pullup current source that can be used instead of an external load in some applications. Additional Features 2V to 36V supply 300µA supply current independent of supply 25nA input bias current ±5nA input offset current ±3mV input offset voltage Input common-mode voltage range includes ground Differential input voltage range equal to the power supply voltage 250mV at 4mA output saturation voltage Output compatible with TTL, DTL, ECL, MOS, and CMOS logic
Datasheet
Description
The MIC6270 is a precision voltage comparator with an offset voltage specification of 5mV maximum. The MIC6270 is designed to operate from a single 2V to 36V power supply. Operation from split power supplies is also possible. Its low supply current drain is independent of the magnitude of the supply voltage. This comparator also features an input common-mode voltage range that includes ground. Inputs are protected against reverse polarity (input voltage less than V–) and ESD. The MIC6270 has an open-collector output that directly interfaces with TTL, CMOS, and other types of logic. Several MIC6270 outputs can be connected together for wired-OR logic. The output also features an internal pullup current source that can be used instead of an external load in some applications. Additional Features 2V to 36V supply 300µA supply current independent of supply 25nA input bias current ±5nA input offset current ±3mV input offset voltage Input common-mode voltage range includes ground Differential input voltage range equal to the power supply voltage 250mV at 4mA output saturation voltage Output compatible with TTL, DTL, ECL, MOS, and CMOS logic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300uA, 0.6us, Open-Collector Comparator - MIC6270 - Microchip Technology, Inc.
Chandler, AZ, United States
300uA, 0.6us, Open-Collector Comparator
MIC6270
300uA, 0.6us, Open-Collector Comparator MIC6270
The MIC6270 is a precision voltage comparator with an offset voltage specification of 5mV maximum. The MIC6270 is designed to operate from a single 2V to 36V power supply. Operation from split power supplies is also possible. Its low supply current drain is independent of the magnitude of the supply voltage. This comparator also features an input common-mode voltage range that includes ground. Inputs are protected against reverse polarity (input voltage less than V–) and ESD. The MIC6270 has an open-collector output that directly interfaces with TTL, CMOS, and other types of logic. Several MIC6270 outputs can be connected together for wired-OR logic. The output also features an internal pullup current source that can be used instead of an external load in some applications. Additional Features 2V to 36V supply 300µA supply current independent of supply 25nA input bias current ±5nA input offset current ±3mV input offset voltage Input common-mode voltage range includes ground Differential input voltage range equal to the power supply voltage 250mV at 4mA output saturation voltage Output compatible with TTL, DTL, ECL, MOS, and CMOS logic

The MIC6270 is a precision voltage comparator with an offset voltage specification of 5mV maximum. The MIC6270 is designed to operate from a single 2V to 36V power supply. Operation from split power supplies is also possible. Its low supply current drain is independent of the magnitude of the supply voltage. This comparator also features an input common-mode voltage range that includes ground. Inputs are protected against reverse polarity (input voltage less than V–) and ESD. The MIC6270 has an open-collector output that directly interfaces with TTL, CMOS, and other types of logic. Several MIC6270 outputs can be connected together for wired-OR logic. The output also features an internal pullup current source that can be used instead of an external load in some applications.

Additional Features

    • 2V to 36V supply
    • 300µA supply current independent of supply
    • 25nA input bias current
    • ±5nA input offset current
    • ±3mV input offset voltage
    • Input common-mode voltage range includes ground
    • Differential input voltage range equal to the power supply voltage
    • 250mV at 4mA output saturation voltage
    • Output compatible with TTL, DTL, ECL, MOS, and CMOS logic
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MIC6270
Product Name 300uA, 0.6us, Open-Collector Comparator
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2412872 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details