The MIC6211 IttyBitty,Ñ¢ operational amplifier is designed for general-purpose applications, featuring a 2.5MHz unity gain bandwidth and a slew rate of 6V/µs. It operates within a supply voltage range of 4V to 32V, accommodating both single and split supply configurations. The device is housed in a compact 5-lead SOT-23-5 surface-mount package, making it suitable for space-constrained designs. It has an input common-mode range that includes ground and is protected against reverse polarity and electrostatic discharge (ESD). The amplifier allows for unlimited output short circuit duration, provided that power dissipation limits are not exceeded. The operating temperature range is specified from -40°C to +85°C, making it suitable for a variety of environmental conditions. This op amp is ideal for applications such as analog blocks and active filtering.
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MIC6211YM5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC6211YM5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 115536-MIC6211YM5-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 1.3mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.5MHz
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps General Purpose IttyBitty Op Amp
OPAMP, 2.5MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:6V/µs; Supply Voltage Range:4V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1773326P | 1772927 | 576-1314-2-ND | 687-MIC6211YM5-TR | 115536-MIC6211YM5-TR | MIC6211YM5-TR | MIC6211YM5-TR | MIC6211YM5-TR | 41AH8562 | MIC6211YM5-TR | MIC6211YM5-TR |
| Product Name | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC6211YM5-TR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 2.5Mhz, -40 To 85Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | |||
| Number of Pins | 5 | 5 | 5 | ||||||||
| Source Current (IS) | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | |||||||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6 V/µs | 6 V/µs | 6.00E-6 V/µs |