Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 884828-MIC61300YML-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MLF® (3x3)
Package: 10-VFDFN Exposed Pad, 10-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC61300
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLF® (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3767-6, 576-3767-2, MIC61300YML TR, -MIC61300YML-TR, 576-3767-1, -MIC61300YML TR, -MIC61300YML TR-ND, MIC61300YMLTR
IC REG LINEAR POS ADJ 3A 10MLF Product overview: MIC61300YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC61300YML-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 10MLF
IC REG LINEAR POS ADJ 3A 10MLF
IC REG LINEAR POS ADJ 3A 10MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3767-6-ND | 884828-MIC61300YML-TR | 776-MIC61300YML-TR | MIC61300YML-TR | MIC61300YML-TR | MIC61300YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC61300YML-TR | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-MLF® (3x3) | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | ||
| Special Features | Input Overcurrent Protection | Enable |