Microchip Technology, Inc. Low VIN, Single Supply, 3A LDO MIC61300

Description
The MIC61300 is a 3A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 350mV over the entire operating temperature range. The MIC61300 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option. The MIC61300 is stable with a 47µF, low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting, and logic enable. The MIC61300 is offered in two different packages: a low-profile, and a 10-pin ePad MSOP. The MIC61300 has an operating junction temperature range of -40°C to +125°C. Additional Features Single VIN rail: 1.1V to 3.6V Output voltage accuracy: ±2.5% over temperature Typical dropout of 150mV at room temperature Maximum dropout of 350mV at full load over temperature Output voltage adjustable down to 0.5V Soft-start control via external capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection 10-pin ePad MSOP package Junction temperature range from - 40°C to +125°C
Datasheet
Description
The MIC61300 is a 3A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 350mV over the entire operating temperature range. The MIC61300 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option. The MIC61300 is stable with a 47µF, low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting, and logic enable. The MIC61300 is offered in two different packages: a low-profile, and a 10-pin ePad MSOP. The MIC61300 has an operating junction temperature range of -40°C to +125°C. Additional Features Single VIN rail: 1.1V to 3.6V Output voltage accuracy: ±2.5% over temperature Typical dropout of 150mV at room temperature Maximum dropout of 350mV at full load over temperature Output voltage adjustable down to 0.5V Soft-start control via external capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection 10-pin ePad MSOP package Junction temperature range from - 40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low VIN, Single Supply, 3A LDO - MIC61300 - Microchip Technology, Inc.
Chandler, AZ, United States
Low VIN, Single Supply, 3A LDO
MIC61300
Low VIN, Single Supply, 3A LDO MIC61300
The MIC61300 is a 3A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 350mV over the entire operating temperature range. The MIC61300 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option. The MIC61300 is stable with a 47µF, low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting, and logic enable. The MIC61300 is offered in two different packages: a low-profile, and a 10-pin ePad MSOP. The MIC61300 has an operating junction temperature range of -40°C to +125°C. Additional Features Single VIN rail: 1.1V to 3.6V Output voltage accuracy: ±2.5% over temperature Typical dropout of 150mV at room temperature Maximum dropout of 350mV at full load over temperature Output voltage adjustable down to 0.5V Soft-start control via external capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection 10-pin ePad MSOP package Junction temperature range from - 40°C to +125°C

The MIC61300 is a 3A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 350mV over the entire operating temperature range.

The MIC61300 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option.

The MIC61300 is stable with a 47µF, low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting, and logic enable.

The MIC61300 is offered in two different packages: a low-profile, and a 10-pin ePad MSOP. The MIC61300 has an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Single VIN rail: 1.1V to 3.6V
    • Output voltage accuracy: ±2.5% over temperature
    • Typical dropout of 150mV at room temperature
      • Maximum dropout of 350mV at full load over temperature
    • Output voltage adjustable down to 0.5V
    • Soft-start control via external capacitor
    • Excellent line and load regulation
    • Logic controlled shutdown
    • Thermal shutdown and current limit protection
    • 10-pin ePad MSOP package
    • Junction temperature range from - 40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC61300
Product Name Low VIN, Single Supply, 3A LDO
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV - TLS208D1EJV - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details