Manufacturer: Microchip Technology
Win Source Part Number: 1223240-MIC61150YMME
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 3V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MIC61150
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.5V
Voltage - Input (Maximum): 3.6V
Maximum Dropout Voltage: 0.2V at 1.5A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MSOP-EP
IC REG LIN POS ADJ 1.5A 10MSOP Product overview: MIC61150YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC61150YMME can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A 10MSOP
IC REG LIN POS ADJ 1.5A 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1223240-MIC61150YMME | 576-3764-5-ND | 776-MIC61150YMME | MIC61150YMME | MIC61150YMME |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC61150YMME | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 10-TFSOP, 10-MSOP Exposed Pad | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tube | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||
| Output Voltage | 3 volts | 0.5000 to 3 volts | 0.5000 volts | 0.5000 volts |