Microchip Technology, Inc. Power Distribution Switches, Load Drivers MIC59P50YWM-TR

Description
Power Switch/Driver 1:1 Bipolar 500mA 24-SOIC
Description
Power Switch/Driver 1:1 Bipolar 500mA 24-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC59P50YWM-TR is an 8-bit parallel-input latched driver designed for high-voltage and high-current applications, capable of handling up to 500mA per output with a maximum output breakdown voltage of 80V. It features a minimum data input rate of 4.4MHz and is compatible with CMOS, PMOS, NMOS, and TTL logic levels. The device includes several protective features such as per-output overcurrent shutdown, undervoltage lockout, and thermal shutdown, ensuring reliable operation under various conditions. This integrated circuit consists of eight CMOS data latches and bipolar Darlington transistor drivers, providing flexibility and low power consumption. The outputs are open-collector, allowing for easy interfacing with inductive loads, and include transient protection diodes. The MIC59P50YWM-TR can operate with a split supply, accommodating negative voltages down to -20V, and is suitable for applications requiring robust performance in demanding environments. The operating temperature range is from -40¬8C to +85¬8C, making it suitable for a variety of industrial applications.

Datasheet Summary
Powered by GS/AI

The MIC59P50YWM-TR is an 8-bit parallel-input latched driver designed for high-voltage and high-current applications, capable of handling up to 500mA per output with a maximum output breakdown voltage of 80V. It features a minimum data input rate of 4.4MHz and is compatible with CMOS, PMOS, NMOS, and TTL logic levels. The device includes several protective features such as per-output overcurrent shutdown, undervoltage lockout, and thermal shutdown, ensuring reliable operation under various conditions. This integrated circuit consists of eight CMOS data latches and bipolar Darlington transistor drivers, providing flexibility and low power consumption. The outputs are open-collector, allowing for easy interfacing with inductive loads, and include transient protection diodes. The MIC59P50YWM-TR can operate with a split supply, accommodating negative voltages down to -20V, and is suitable for applications requiring robust performance in demanding environments. The operating temperature range is from -40¬8C to +85¬8C, making it suitable for a variety of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MIC59P50YWM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC59P50YWM-TR
Power Distribution Switches, Load Drivers MIC59P50YWM-TR
Power Switch/Driver 1:1 Bipolar 500mA 24-SOIC

Power Switch/Driver 1:1 Bipolar 500mA 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - MIC59P50YWM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
MIC59P50YWM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MIC59P50YWM-TR
IC PWR DRIVER BIPOLAR 1:1 24SOIC

IC PWR DRIVER BIPOLAR 1:1 24SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number MIC59P50YWM-TR MIC59P50YWM-TR
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting
Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Clock Buffers, Drivers - SI5330K-B00224-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details