Microchip Technology, Inc. Power Distribution Switches, Load Drivers MIC59P50YV-TR

Description
Power Switch/Driver 1:1 Bipolar 500mA 28-PLCC (11.48x11.48)
Description
Power Switch/Driver 1:1 Bipolar 500mA 28-PLCC (11.48x11.48)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC59P50YV-TR is an 8-bit parallel-input latched driver designed for high-voltage and high-current applications, with a maximum output voltage of 80V and a current capability of 500mA per output. It features a minimum data input rate of 4.4MHz and is compatible with CMOS, PMOS, NMOS, and TTL logic levels. The device includes several protective features such as per-output overcurrent shutdown, undervoltage lockout, and thermal shutdown, ensuring reliable operation under various conditions. The driver has open-collector outputs that can sink up to 500mA and includes transient protection diodes for inductive loads. It can operate with a split supply, allowing for a negative voltage down to -20V. The MIC59P50YV-TR is suitable for applications requiring robust performance and flexibility, making it a viable option for engineers looking for a reliable power distribution switch or load driver.

Datasheet Summary
Powered by GS/AI

The MIC59P50YV-TR is an 8-bit parallel-input latched driver designed for high-voltage and high-current applications, with a maximum output voltage of 80V and a current capability of 500mA per output. It features a minimum data input rate of 4.4MHz and is compatible with CMOS, PMOS, NMOS, and TTL logic levels. The device includes several protective features such as per-output overcurrent shutdown, undervoltage lockout, and thermal shutdown, ensuring reliable operation under various conditions. The driver has open-collector outputs that can sink up to 500mA and includes transient protection diodes for inductive loads. It can operate with a split supply, allowing for a negative voltage down to -20V. The MIC59P50YV-TR is suitable for applications requiring robust performance and flexibility, making it a viable option for engineers looking for a reliable power distribution switch or load driver.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MIC59P50YV-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC59P50YV-TR
Power Distribution Switches, Load Drivers MIC59P50YV-TR
Power Switch/Driver 1:1 Bipolar 500mA 28-PLCC (11.48x11.48)

Power Switch/Driver 1:1 Bipolar 500mA 28-PLCC (11.48x11.48)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - MIC59P50YV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
MIC59P50YV-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MIC59P50YV-TR
IC PWR DRIVER BIPOLAR 1:1 28PLCC

IC PWR DRIVER BIPOLAR 1:1 28PLCC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number MIC59P50YV-TR MIC59P50YV-TR
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting
Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559EBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT3195IJQ-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details