Microchip Technology, Inc. 8-Bit Parallel Input Protected Latched Driver MIC58P01

Description
The MIC58P01 parallel-input latched driver is a high-voltage (80V), high-current (500mA) integrated circuit comprised of eight CMOS data latches, a bipolar Darlington transistor driver for each latch, and CMOS control circuitry for the common CLEAR, STROBE, and OUTPUT ENABLE functions. Similar to the MIC5801, additional protection circuitry supplied on this device includes thermal shutdown, under voltage lockout (UVLO), and overcurrent shutdown. The bipolar/CMOS combination provides an extremely low-power latch with maximum interface flexibility. The MIC58P01 has open-collector outputs capable of sinking 500mA and integral diodes for inductive load transient suppression with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers may be paralleled for higher load current capability. With a 5V logic supply, the MIC58P01 will typically operate at better than 5MHz. With a 12V logic supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL circuits may require pull-up resistors. Each of these eight outputs has an independent overcurrent shutdown of 500mA. Upon current shutdown, the affected channel will turn OFF until VDD is cycled or the ENABLE/RESET pin is pulsed high. Current pulses less than 2µs will not activate current shutdown. Temperatures above 165°C will shut down all outputs. The UVLO circuit disables the outputs at low VDD; hysteresis of 0.5V is provided. Additional Features 4.4MHz Minimum Data Input Rate High-Voltage, High-Current Outputs Per-Output Overcurrent Shutdown (500mA typical) Undervoltage Lockout Thermal Shutdown Output Transient Protection Diodes CMOS, PMOS, NMOS, and TTL Compatible Inputs Internal Pull-Down Resistors Low-Power CMOS Latches
Datasheet
Description
The MIC58P01 parallel-input latched driver is a high-voltage (80V), high-current (500mA) integrated circuit comprised of eight CMOS data latches, a bipolar Darlington transistor driver for each latch, and CMOS control circuitry for the common CLEAR, STROBE, and OUTPUT ENABLE functions. Similar to the MIC5801, additional protection circuitry supplied on this device includes thermal shutdown, under voltage lockout (UVLO), and overcurrent shutdown. The bipolar/CMOS combination provides an extremely low-power latch with maximum interface flexibility. The MIC58P01 has open-collector outputs capable of sinking 500mA and integral diodes for inductive load transient suppression with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers may be paralleled for higher load current capability. With a 5V logic supply, the MIC58P01 will typically operate at better than 5MHz. With a 12V logic supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL circuits may require pull-up resistors. Each of these eight outputs has an independent overcurrent shutdown of 500mA. Upon current shutdown, the affected channel will turn OFF until VDD is cycled or the ENABLE/RESET pin is pulsed high. Current pulses less than 2µs will not activate current shutdown. Temperatures above 165°C will shut down all outputs. The UVLO circuit disables the outputs at low VDD; hysteresis of 0.5V is provided. Additional Features 4.4MHz Minimum Data Input Rate High-Voltage, High-Current Outputs Per-Output Overcurrent Shutdown (500mA typical) Undervoltage Lockout Thermal Shutdown Output Transient Protection Diodes CMOS, PMOS, NMOS, and TTL Compatible Inputs Internal Pull-Down Resistors Low-Power CMOS Latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Parallel Input Protected Latched Driver - MIC58P01 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit Parallel Input Protected Latched Driver
MIC58P01
8-Bit Parallel Input Protected Latched Driver MIC58P01
The MIC58P01 parallel-input latched driver is a high-voltage (80V), high-current (500mA) integrated circuit comprised of eight CMOS data latches, a bipolar Darlington transistor driver for each latch, and CMOS control circuitry for the common CLEAR, STROBE, and OUTPUT ENABLE functions. Similar to the MIC5801, additional protection circuitry supplied on this device includes thermal shutdown, under voltage lockout (UVLO), and overcurrent shutdown. The bipolar/CMOS combination provides an extremely low-power latch with maximum interface flexibility. The MIC58P01 has open-collector outputs capable of sinking 500mA and integral diodes for inductive load transient suppression with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers may be paralleled for higher load current capability. With a 5V logic supply, the MIC58P01 will typically operate at better than 5MHz. With a 12V logic supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL circuits may require pull-up resistors. Each of these eight outputs has an independent overcurrent shutdown of 500mA. Upon current shutdown, the affected channel will turn OFF until VDD is cycled or the ENABLE/RESET pin is pulsed high. Current pulses less than 2µs will not activate current shutdown. Temperatures above 165°C will shut down all outputs. The UVLO circuit disables the outputs at low VDD; hysteresis of 0.5V is provided. Additional Features 4.4MHz Minimum Data Input Rate High-Voltage, High-Current Outputs Per-Output Overcurrent Shutdown (500mA typical) Undervoltage Lockout Thermal Shutdown Output Transient Protection Diodes CMOS, PMOS, NMOS, and TTL Compatible Inputs Internal Pull-Down Resistors Low-Power CMOS Latches

The MIC58P01 parallel-input latched driver is a high-voltage (80V), high-current (500mA) integrated circuit comprised of eight CMOS data latches, a bipolar Darlington transistor driver for each latch, and CMOS control circuitry for the common CLEAR, STROBE, and OUTPUT ENABLE functions. Similar to the MIC5801, additional protection circuitry supplied on this device includes thermal shutdown, under voltage lockout (UVLO), and overcurrent shutdown. The bipolar/CMOS combination provides an extremely low-power latch with maximum interface flexibility. The MIC58P01 has open-collector outputs capable of sinking 500mA and integral diodes for inductive load transient suppression with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers may be paralleled for higher load current capability. With a 5V logic supply, the MIC58P01 will typically operate at better than 5MHz. With a 12V logic supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL circuits may require pull-up resistors. Each of these eight outputs has an independent overcurrent shutdown of 500mA. Upon current shutdown, the affected channel will turn OFF until VDD is cycled or the ENABLE/RESET pin is pulsed high. Current pulses less than 2µs will not activate current shutdown. Temperatures above 165°C will shut down all outputs. The UVLO circuit disables the outputs at low VDD; hysteresis of 0.5V is provided.

Additional Features

    • 4.4MHz Minimum Data Input Rate
    • High-Voltage, High-Current Outputs
    • Per-Output Overcurrent Shutdown (500mA typical)
    • Undervoltage Lockout
    • Thermal Shutdown
    • Output Transient Protection Diodes
    • CMOS, PMOS, NMOS, and TTL Compatible Inputs
    • Internal Pull-Down Resistors
    • Low-Power CMOS Latches
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC58P01
Product Name 8-Bit Parallel Input Protected Latched Driver
Package Type SOIC; DIP; 24/SOIC 300mil 28/PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351QDBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Power Distribution Switches, Load Drivers - A2557EB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Driver ICs - 1ED3461MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 7.5 amps
Supply Voltage 3 to 6.5 volts
View Details
LED Drivers - NCR320ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details