Microchip Technology, Inc. 8-Bit Serial Input Latched Driver MIC5891

Description
The MIC5891 latched driver is a high-voltage, high current integrated circuit comprised of eight CMOS data latches, CMOS control circuitry for the common STROBE and OUTPUT ENABLE, and bipolar Darlington transistor drivers for each latch. Bipolar/MOS construction provides extremely low power latches with maximum interface flexibility. The MIC5891 will typically operate at 5MHz with a 5V logic supply. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL circuits may be used with appropriate pull-up resistors to ensure a proper logic-high input. A CMOS serial data output allows additional drivers to be cascaded when more than 8 bits are required. The MIC5891 has open-emitter outputs with suppression diodes for protection against inductive load transients. The output transistors are capable of sourcing 500mA and will sustain at least 35V in the on-state. Simultaneous operation of all drivers at maximum rated current requires a reduction in duty cycle due to package power limitations. Outputs may be paralleled for higher load current capability. The MIC5891 is available in a 16-pin plastic DIP package (N) and 16-pin wide SOIC package (WM). Additional Features High-voltage, high-current outputs Output transient protection diodes CMOS-, PMOS-, NMOS-, and TTL-compatible inputs 5MHz typical data input rate Low-power CMOS latches
Datasheet
Description
The MIC5891 latched driver is a high-voltage, high current integrated circuit comprised of eight CMOS data latches, CMOS control circuitry for the common STROBE and OUTPUT ENABLE, and bipolar Darlington transistor drivers for each latch. Bipolar/MOS construction provides extremely low power latches with maximum interface flexibility. The MIC5891 will typically operate at 5MHz with a 5V logic supply. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL circuits may be used with appropriate pull-up resistors to ensure a proper logic-high input. A CMOS serial data output allows additional drivers to be cascaded when more than 8 bits are required. The MIC5891 has open-emitter outputs with suppression diodes for protection against inductive load transients. The output transistors are capable of sourcing 500mA and will sustain at least 35V in the on-state. Simultaneous operation of all drivers at maximum rated current requires a reduction in duty cycle due to package power limitations. Outputs may be paralleled for higher load current capability. The MIC5891 is available in a 16-pin plastic DIP package (N) and 16-pin wide SOIC package (WM). Additional Features High-voltage, high-current outputs Output transient protection diodes CMOS-, PMOS-, NMOS-, and TTL-compatible inputs 5MHz typical data input rate Low-power CMOS latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Serial Input Latched Driver - MIC5891 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit Serial Input Latched Driver
MIC5891
8-Bit Serial Input Latched Driver MIC5891
The MIC5891 latched driver is a high-voltage, high current integrated circuit comprised of eight CMOS data latches, CMOS control circuitry for the common STROBE and OUTPUT ENABLE, and bipolar Darlington transistor drivers for each latch. Bipolar/MOS construction provides extremely low power latches with maximum interface flexibility. The MIC5891 will typically operate at 5MHz with a 5V logic supply. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL circuits may be used with appropriate pull-up resistors to ensure a proper logic-high input. A CMOS serial data output allows additional drivers to be cascaded when more than 8 bits are required. The MIC5891 has open-emitter outputs with suppression diodes for protection against inductive load transients. The output transistors are capable of sourcing 500mA and will sustain at least 35V in the on-state. Simultaneous operation of all drivers at maximum rated current requires a reduction in duty cycle due to package power limitations. Outputs may be paralleled for higher load current capability. The MIC5891 is available in a 16-pin plastic DIP package (N) and 16-pin wide SOIC package (WM). Additional Features High-voltage, high-current outputs Output transient protection diodes CMOS-, PMOS-, NMOS-, and TTL-compatible inputs 5MHz typical data input rate Low-power CMOS latches

The MIC5891 latched driver is a high-voltage, high current integrated circuit comprised of eight CMOS data latches, CMOS control circuitry for the common STROBE and OUTPUT ENABLE, and bipolar Darlington transistor drivers for each latch. Bipolar/MOS construction provides extremely low power latches with maximum interface flexibility. The MIC5891 will typically operate at 5MHz with a 5V logic supply. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL circuits may be used with appropriate pull-up resistors to ensure a proper logic-high input. A CMOS serial data output allows additional drivers to be cascaded when more than 8 bits are required. The MIC5891 has open-emitter outputs with suppression diodes for protection against inductive load transients. The output transistors are capable of sourcing 500mA and will sustain at least 35V in the on-state. Simultaneous operation of all drivers at maximum rated current requires a reduction in duty cycle due to package power limitations. Outputs may be paralleled for higher load current capability. The MIC5891 is available in a 16-pin plastic DIP package (N) and 16-pin wide SOIC package (WM).

Additional Features

    • High-voltage, high-current outputs
    • Output transient protection diodes
    • CMOS-, PMOS-, NMOS-, and TTL-compatible inputs
    • 5MHz typical data input rate
    • Low-power CMOS latches
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC5891
Product Name 8-Bit Serial Input Latched Driver
Package Type SOIC; DIP; 16/SOIC 300mil 16/PDIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - APM80951KNBATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Buck
Output Voltage 5 volts
View Details
Clock Buffers, Drivers - SI53352BD12533-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74AHCT2G241DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details