Microchip Technology, Inc. 8-Bit Serial-in Latched Driver, Diodes MIC5842

Description
Using BiCMOS technology, the MIC5841/5842 integrated circuits were fabricated to be used in a wide variety of peripheral power driver applications. The devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. These two devices differ only in maximum voltage ratings. The MIC5842 offers premium performance with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers can be operated with a split supply where the negative supply is down to -20V. The 500 mA outputs, with integral transient-suppressio n diodes, are suitable for use with lamps, relays, solenoids and other inductive loads. These devices have improved speed characteristics. With a 5V logic supply, they will typically operate faster than 5 MHz. With a 12V supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL or DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines. The MIC5840 family is available in DIP, PLCC, and SOIC packages. Because of limitations on package power dissipation, the simultaneous operation of all drivers at maximum rated current might require a reduction in duty cycle. A copper-alloy lead frame provides for maximum package power dissipation. Additional Features 3.3 MHz Minimum Data-Input Rate CMOS, PMOS, NMOS, TTL Compatible Internal Pull-Up/Pull-Down Resistors Low-Power CMOS Logic and Latches High-Voltage Current-Sink Outputs Output Transient-Protection Diodes Single or Split Supply Operation
Datasheet
Description
Using BiCMOS technology, the MIC5841/5842 integrated circuits were fabricated to be used in a wide variety of peripheral power driver applications. The devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. These two devices differ only in maximum voltage ratings. The MIC5842 offers premium performance with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers can be operated with a split supply where the negative supply is down to -20V. The 500 mA outputs, with integral transient-suppressio n diodes, are suitable for use with lamps, relays, solenoids and other inductive loads. These devices have improved speed characteristics. With a 5V logic supply, they will typically operate faster than 5 MHz. With a 12V supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL or DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines. The MIC5840 family is available in DIP, PLCC, and SOIC packages. Because of limitations on package power dissipation, the simultaneous operation of all drivers at maximum rated current might require a reduction in duty cycle. A copper-alloy lead frame provides for maximum package power dissipation. Additional Features 3.3 MHz Minimum Data-Input Rate CMOS, PMOS, NMOS, TTL Compatible Internal Pull-Up/Pull-Down Resistors Low-Power CMOS Logic and Latches High-Voltage Current-Sink Outputs Output Transient-Protection Diodes Single or Split Supply Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Serial-in Latched Driver, Diodes - MIC5842 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit Serial-in Latched Driver, Diodes
MIC5842
8-Bit Serial-in Latched Driver, Diodes MIC5842
Using BiCMOS technology, the MIC5841/5842 integrated circuits were fabricated to be used in a wide variety of peripheral power driver applications. The devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. These two devices differ only in maximum voltage ratings. The MIC5842 offers premium performance with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers can be operated with a split supply where the negative supply is down to -20V. The 500 mA outputs, with integral transient-suppressio n diodes, are suitable for use with lamps, relays, solenoids and other inductive loads. These devices have improved speed characteristics. With a 5V logic supply, they will typically operate faster than 5 MHz. With a 12V supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL or DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines. The MIC5840 family is available in DIP, PLCC, and SOIC packages. Because of limitations on package power dissipation, the simultaneous operation of all drivers at maximum rated current might require a reduction in duty cycle. A copper-alloy lead frame provides for maximum package power dissipation. Additional Features 3.3 MHz Minimum Data-Input Rate CMOS, PMOS, NMOS, TTL Compatible Internal Pull-Up/Pull-Down Resistors Low-Power CMOS Logic and Latches High-Voltage Current-Sink Outputs Output Transient-Protection Diodes Single or Split Supply Operation

Using BiCMOS technology, the MIC5841/5842 integrated circuits were fabricated to be used in a wide variety of peripheral power driver applications. The devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. These two devices differ only in maximum voltage ratings. The MIC5842 offers premium performance with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers can be operated with a split supply where the negative supply is down to -20V. The 500 mA outputs, with integral transient-suppression diodes, are suitable for use with lamps, relays, solenoids and other inductive loads. These devices have improved speed characteristics. With a 5V logic supply, they will typically operate faster than 5 MHz. With a 12V supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL or DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines. The MIC5840 family is available in DIP, PLCC, and SOIC packages. Because of limitations on package power dissipation, the simultaneous operation of all drivers at maximum rated current might require a reduction in duty cycle. A copper-alloy lead frame provides for maximum package power dissipation.

Additional Features

    • 3.3 MHz Minimum Data-Input Rate
    • CMOS, PMOS, NMOS, TTL Compatible
    • Internal Pull-Up/Pull-Down Resistors
    • Low-Power CMOS Logic and Latches
    • High-Voltage Current-Sink Outputs
    • Output Transient-Protection Diodes
    • Single or Split Supply Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category General Purpose Diodes
Product Number MIC5842
Product Name 8-Bit Serial-in Latched Driver, Diodes
Package ['PLCC', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data