Microchip Technology, Inc. 8-Bit Serial-in Latched Driver, No Diodes MIC5821

Description
BiCMOS technology gives the MIC5821/5822 family flexibility beyond the reach of standard logic buffers and power driver arrays. These devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. The 500mA outputs are suitable for use with incandescent bulbs and other moderate to high current loads. The drivers can be operated with a split supply where the negative supply is down to -20V. Except for maximum driver output voltage ratings, the MIC5821 and MIC5822 are identical. These devices have greatly improved data-input rates. With a 5V logic supply they will typically operate faster than 5 MHz. With a 12V supply significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL and DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines. Additional Features 3.3 MHz Minimum Data-Input Rate CMOS, PMOS, NMOS, TTL Compatible Internal Pull-Down or Pull-Up Resistors Low-Power CMOS Logic and Latches High-Voltage Current-Sink Outputs Single or Split Supply Operation
Datasheet
Description
BiCMOS technology gives the MIC5821/5822 family flexibility beyond the reach of standard logic buffers and power driver arrays. These devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. The 500mA outputs are suitable for use with incandescent bulbs and other moderate to high current loads. The drivers can be operated with a split supply where the negative supply is down to -20V. Except for maximum driver output voltage ratings, the MIC5821 and MIC5822 are identical. These devices have greatly improved data-input rates. With a 5V logic supply they will typically operate faster than 5 MHz. With a 12V supply significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL and DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines. Additional Features 3.3 MHz Minimum Data-Input Rate CMOS, PMOS, NMOS, TTL Compatible Internal Pull-Down or Pull-Up Resistors Low-Power CMOS Logic and Latches High-Voltage Current-Sink Outputs Single or Split Supply Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Serial-in Latched Driver, No Diodes - MIC5821 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit Serial-in Latched Driver, No Diodes
MIC5821
8-Bit Serial-in Latched Driver, No Diodes MIC5821
BiCMOS technology gives the MIC5821/5822 family flexibility beyond the reach of standard logic buffers and power driver arrays. These devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. The 500mA outputs are suitable for use with incandescent bulbs and other moderate to high current loads. The drivers can be operated with a split supply where the negative supply is down to -20V. Except for maximum driver output voltage ratings, the MIC5821 and MIC5822 are identical. These devices have greatly improved data-input rates. With a 5V logic supply they will typically operate faster than 5 MHz. With a 12V supply significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL and DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines. Additional Features 3.3 MHz Minimum Data-Input Rate CMOS, PMOS, NMOS, TTL Compatible Internal Pull-Down or Pull-Up Resistors Low-Power CMOS Logic and Latches High-Voltage Current-Sink Outputs Single or Split Supply Operation

BiCMOS technology gives the MIC5821/5822 family flexibility beyond the reach of standard logic buffers and power driver arrays. These devices each have an eight-bit CMOS shift register, CMOS control circuitry, eight CMOS data latches, and eight bipolar current-sink Darlington output drivers. The 500mA outputs are suitable for use with incandescent bulbs and other moderate to high current loads. The drivers can be operated with a split supply where the negative supply is down to -20V. Except for maximum driver output voltage ratings, the MIC5821 and MIC5822 are identical. These devices have greatly improved data-input rates. With a 5V logic supply they will typically operate faster than 5 MHz. With a 12V supply significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL and DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines.

Additional Features

    • 3.3 MHz Minimum Data-Input Rate
    • CMOS, PMOS, NMOS, TTL Compatible
    • Internal Pull-Down or Pull-Up Resistors
    • Low-Power CMOS Logic and Latches
    • High-Voltage Current-Sink Outputs
    • Single or Split Supply Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category General Purpose Diodes
Product Number MIC5821
Product Name 8-Bit Serial-in Latched Driver, No Diodes
Package ['WAFER', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

DIODE GEN PURP 75V 200MA SOT23-3 - 699-BAS116LT1 - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VF 1.25 volts
View Details
Zener Diodes - 1658838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Surface Mount High Voltage Diode - Z50FF3LLHT - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead, High Temp
VF 12.5 volts
View Details