Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
MICROCHIP TECHNOLOGY, INC.
MIC5800YN -- LATCH ICS
Microchip Technology, Inc.
Latch ICs
MIC5800YN
Description
4-Bit Parallel Latched Driver MIC5800YN
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
4-Bit Parallel Latched Driver MIC5800YN
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
9101534
Latch ICs
9101534
4-Bit Parallel Latched Driver MIC5800YN
4-Bit Parallel Latched Driver MIC5800YN
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1654127
Latch ICs
1654127
4-Bit Parallel Latched Driver MIC5800YN
4-Bit Parallel Latched Driver MIC5800YN
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Logic Latches
Product Number
9101534
Product Name
Latch ICs
Latch Type
Transparent-D; D type
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74LVCH162373AX4PV
View Details
Nexperia B.V.
Latches
74LVT162373DGG,512
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.7V ~ 3.6V
View Details
4
suppliers
Texas Instruments
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs
5962-8870001SA
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
29 mA
View Details
Lansdale Semiconductor, Inc.
Quad Latch
682T/E
Specs
Supply Voltage
18 VDC
Propagation Delay
250 ns
Power Dissipation
375 milliwatts
View Details