Microchip Technology, Inc. Single High Performance 500mA LDO MIC5528

Description
The MIC5528 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing up to 500mA of output current while only drawing 38μA of operating current. This high-performance LDO is a μCap design in a thermally enhanced 1.2mm x 1.2mm extra thin (0.4mm ht.) DFN package. It operates with small ceramic output capacitor for stability, thereby reducing required board space. Ideal for battery-operated applications, the MIC5528 offers ±2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5528 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5528 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5528 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages down to 1.0V ±2% Room temperature accuracy Low quiescent current: 38µA Stable with 2.2µF ceramic output capacitors Low dropout voltage: 260mV @ 500mA Auto discharge and internal enable pulldown Thermal-shutdown and current-limit protection 6-pin 1.2mm x 1.2mm extra thin DFN package 6-pin 1.2mm x 1.2mm thin DFN package
Datasheet
Description
The MIC5528 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing up to 500mA of output current while only drawing 38μA of operating current. This high-performance LDO is a μCap design in a thermally enhanced 1.2mm x 1.2mm extra thin (0.4mm ht.) DFN package. It operates with small ceramic output capacitor for stability, thereby reducing required board space. Ideal for battery-operated applications, the MIC5528 offers ±2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5528 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5528 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5528 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages down to 1.0V ±2% Room temperature accuracy Low quiescent current: 38µA Stable with 2.2µF ceramic output capacitors Low dropout voltage: 260mV @ 500mA Auto discharge and internal enable pulldown Thermal-shutdown and current-limit protection 6-pin 1.2mm x 1.2mm extra thin DFN package 6-pin 1.2mm x 1.2mm thin DFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single High Performance 500mA LDO - MIC5528 - Microchip Technology, Inc.
Chandler, AZ, United States
Single High Performance 500mA LDO
MIC5528
Single High Performance 500mA LDO MIC5528
The MIC5528 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing up to 500mA of output current while only drawing 38μA of operating current. This high-performance LDO is a μCap design in a thermally enhanced 1.2mm x 1.2mm extra thin (0.4mm ht.) DFN package. It operates with small ceramic output capacitor for stability, thereby reducing required board space. Ideal for battery-operated applications, the MIC5528 offers ±2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5528 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5528 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5528 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages down to 1.0V ±2% Room temperature accuracy Low quiescent current: 38µA Stable with 2.2µF ceramic output capacitors Low dropout voltage: 260mV @ 500mA Auto discharge and internal enable pulldown Thermal-shutdown and current-limit protection 6-pin 1.2mm x 1.2mm extra thin DFN package 6-pin 1.2mm x 1.2mm thin DFN package

The MIC5528 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing up to 500mA of output current while only drawing 38μA of operating current. This high-performance LDO is a μCap design in a thermally enhanced 1.2mm x 1.2mm extra thin (0.4mm ht.) DFN package. It operates with small ceramic output capacitor for stability, thereby reducing required board space.

Ideal for battery-operated applications, the MIC5528 offers ±2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5528 can be put into a zero-off-mode current state, drawing no current when disabled.

The MIC5528 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5528 has an operating junction temperature range of -40°C to 125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • Fixed output voltages down to 1.0V
    • ±2% Room temperature accuracy
    • Low quiescent current: 38µA
    • Stable with 2.2µF ceramic output capacitors
    • Low dropout voltage: 260mV @ 500mA
    • Auto discharge and internal enable pulldown
    • Thermal-shutdown and current-limit protection
    • 6-pin 1.2mm x 1.2mm extra thin DFN package
    • 6-pin 1.2mm x 1.2mm thin DFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5528
Product Name Single High Performance 500mA LDO
Package Type Other; ['UDFN', 'X2DFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25115A 42V, Secondary Side Post Regulator/Synchronous Buck Controller with Power-Up/Power-Down Tracking - LM25115AMTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35585QVS02 - TLF35585QVS02 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Gates and Inverters - 74HCU04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details