Microchip Technology, Inc. LDO Voltage Regulators MIC5528-3.3YMT-TR

Description
LDO Voltage Regulators High-Performance 500mA LDO
Datasheet
Description
LDO Voltage Regulators High-Performance 500mA LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5528-3.3YMT-TR
LDO Voltage Regulators MIC5528-3.3YMT-TR
LDO Voltage Regulators High-Performance 500mA LDO

LDO Voltage Regulators High-Performance 500mA LDO

Buy Now Datasheet
Ldo Volt Reg, 0.5A, 3.3V, Tdfn-6; Output Type Microchip - 03AJ2192 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 3.3V, Tdfn-6; Output Type Microchip
03AJ2192
Ldo Volt Reg, 0.5A, 3.3V, Tdfn-6; Output Type Microchip 03AJ2192
LDO VOLT REG, 0.5A, 3.3V, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 3.3V, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5528-3.3YMT-TR 03AJ2192
Product Name LDO Voltage Regulators Ldo Volt Reg, 0.5A, 3.3V, Tdfn-6; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details