Microchip Technology, Inc. LDO Voltage Regulators MIC5528-2.8YMX-TR

Description
LDO Voltage Regulators Single 500mA LDO 1.2mm x 1.2mm
Datasheet
Description
LDO Voltage Regulators Single 500mA LDO 1.2mm x 1.2mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5528-2.8YMX-TR
LDO Voltage Regulators MIC5528-2.8YMX-TR
LDO Voltage Regulators Single 500mA LDO 1.2mm x 1.2mm

LDO Voltage Regulators Single 500mA LDO 1.2mm x 1.2mm

Buy Now Datasheet
Ldo Volt Reg, 0.5A, 2.8V, Xtdfn-6; Output Type Microchip - 03AJ2191 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 2.8V, Xtdfn-6; Output Type Microchip
03AJ2191
Ldo Volt Reg, 0.5A, 2.8V, Xtdfn-6; Output Type Microchip 03AJ2191
LDO VOLT REG, 0.5A, 2.8V, XTDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 2.8V, XTDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5528-2.8YMX-TR 03AJ2191
Product Name LDO Voltage Regulators Ldo Volt Reg, 0.5A, 2.8V, Xtdfn-6; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details