Microchip Technology, Inc. Single High-Performance 500mA LDO MIC5524

Description
The MIC5524 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing 500mA of output current and only draws 38μA of operating current to do so. The MIC5524 includes an auto-discharge feature on the output that is activated when the enable pin is low and it has an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up. This high-performance LDO offers fast transient response and good PSRR in a 1mm x 1mm Thin (0.4mm high) DFN package. Ideal for battery-operated applications, the MIC5524 offers 2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5524 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5524 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5524 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages down to 1.0V 500mA guaranteed output current High output initial accuracy (±1%) High PSRR: 80dB Low quiescent current: 38µA Stable with 2.2µF ceramic output capacitors Low dropout voltage: 260mV @ 500mA Autodischarge and internal enable pulldown Thermal-shutdown and current-limit protection 4-pin 1mm x 1mm Thin DFN package
Datasheet
Description
The MIC5524 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing 500mA of output current and only draws 38μA of operating current to do so. The MIC5524 includes an auto-discharge feature on the output that is activated when the enable pin is low and it has an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up. This high-performance LDO offers fast transient response and good PSRR in a 1mm x 1mm Thin (0.4mm high) DFN package. Ideal for battery-operated applications, the MIC5524 offers 2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5524 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5524 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5524 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages down to 1.0V 500mA guaranteed output current High output initial accuracy (±1%) High PSRR: 80dB Low quiescent current: 38µA Stable with 2.2µF ceramic output capacitors Low dropout voltage: 260mV @ 500mA Autodischarge and internal enable pulldown Thermal-shutdown and current-limit protection 4-pin 1mm x 1mm Thin DFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single High-Performance 500mA LDO - MIC5524 - Microchip Technology, Inc.
Chandler, AZ, United States
Single High-Performance 500mA LDO
MIC5524
Single High-Performance 500mA LDO MIC5524
The MIC5524 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing 500mA of output current and only draws 38μA of operating current to do so. The MIC5524 includes an auto-discharge feature on the output that is activated when the enable pin is low and it has an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up. This high-performance LDO offers fast transient response and good PSRR in a 1mm x 1mm Thin (0.4mm high) DFN package. Ideal for battery-operated applications, the MIC5524 offers 2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5524 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5524 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5524 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages down to 1.0V 500mA guaranteed output current High output initial accuracy (±1%) High PSRR: 80dB Low quiescent current: 38µA Stable with 2.2µF ceramic output capacitors Low dropout voltage: 260mV @ 500mA Autodischarge and internal enable pulldown Thermal-shutdown and current-limit protection 4-pin 1mm x 1mm Thin DFN package

The MIC5524 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing 500mA of output current and only draws 38μA of operating current to do so. The MIC5524 includes an auto-discharge feature on the output that is activated when the enable pin is low and it has an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up.

This high-performance LDO offers fast transient response and good PSRR in a 1mm x 1mm Thin (0.4mm high) DFN package.

Ideal for battery-operated applications, the MIC5524 offers 2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5524 can be put into a zero-off-mode current state, drawing no current when disabled.

The MIC5524 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5524 has an operating junction temperature range of -40°C to 125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • Fixed output voltages down to 1.0V
    • 500mA guaranteed output current
    • High output initial accuracy (±1%)
    • High PSRR: 80dB
    • Low quiescent current: 38µA
    • Stable with 2.2µF ceramic output capacitors
    • Low dropout voltage: 260mV @ 500mA
    • Autodischarge and internal enable pulldown
    • Thermal-shutdown and current-limit protection
    • 4-pin 1mm x 1mm Thin DFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5524
Product Name Single High-Performance 500mA LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ298012RUGR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC PWR SWITCH N-CHAN 1:1 D2PAK - 376-AUIPS1021S - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT2G04GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details