Microchip Technology, Inc. Ldo Fixed, 2.8V, 0.5A, Tdfn-4; Output Type Microchip MIC5524-2.8YMT-TR

Description
LDO FIXED, 2.8V, 0.5A, TDFN-4; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO FIXED, 2.8V, 0.5A, TDFN-4; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Fixed, 2.8V, 0.5A, Tdfn-4; Output Type Microchip - 03AJ2189 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Fixed, 2.8V, 0.5A, Tdfn-4; Output Type Microchip
03AJ2189
Ldo Fixed, 2.8V, 0.5A, Tdfn-4; Output Type Microchip 03AJ2189
LDO FIXED, 2.8V, 0.5A, TDFN-4; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

LDO FIXED, 2.8V, 0.5A, TDFN-4; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2189
Product Name Ldo Fixed, 2.8V, 0.5A, Tdfn-4; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details