Microchip Technology, Inc. Ldo Fixed, 1.2V, 0.5A, Tdfn-4; Output Type Microchip MIC5524-1.2YMT-TR

Description
LDO FIXED, 1.2V, 0.5A, TDFN-4; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO FIXED, 1.2V, 0.5A, TDFN-4; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Fixed, 1.2V, 0.5A, Tdfn-4; Output Type Microchip - 03AJ2187 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Fixed, 1.2V, 0.5A, Tdfn-4; Output Type Microchip
03AJ2187
Ldo Fixed, 1.2V, 0.5A, Tdfn-4; Output Type Microchip 03AJ2187
LDO FIXED, 1.2V, 0.5A, TDFN-4; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

LDO FIXED, 1.2V, 0.5A, TDFN-4; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2187
Product Name Ldo Fixed, 1.2V, 0.5A, Tdfn-4; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details