Microchip Technology, Inc. LDO Voltage Regulators MIC5514-1.2YMT-TR

Description
LDO Voltage Regulators Single , 300mA LDO
Datasheet
Description
LDO Voltage Regulators Single , 300mA LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5514-1.2YMT-TR
LDO Voltage Regulators MIC5514-1.2YMT-TR
LDO Voltage Regulators Single , 300mA LDO

LDO Voltage Regulators Single , 300mA LDO

Buy Now Datasheet
Ldo Fixed, 1.2V, 0.3A, Tdfn-6; Output Type Microchip - 03AJ2183 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Fixed, 1.2V, 0.3A, Tdfn-6; Output Type Microchip
03AJ2183
Ldo Fixed, 1.2V, 0.3A, Tdfn-6; Output Type Microchip 03AJ2183
LDO FIXED, 1.2V, 0.3A, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

LDO FIXED, 1.2V, 0.3A, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5514-1.2YMT-TR 03AJ2183
Product Name LDO Voltage Regulators Ldo Fixed, 1.2V, 0.3A, Tdfn-6; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details