Microchip Technology, Inc. Ldo Fixed, 3.3V, 0.3A, Tdfn-6; Output Type Microchip MIC5512-3.3YMT-TR

Description
LDO FIXED, 3.3V, 0.3A, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO FIXED, 3.3V, 0.3A, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Fixed, 3.3V, 0.3A, Tdfn-6; Output Type Microchip - 03AJ2182 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Fixed, 3.3V, 0.3A, Tdfn-6; Output Type Microchip
03AJ2182
Ldo Fixed, 3.3V, 0.3A, Tdfn-6; Output Type Microchip 03AJ2182
LDO FIXED, 3.3V, 0.3A, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

LDO FIXED, 3.3V, 0.3A, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5512-3.3YMT-TR
LDO Voltage Regulators MIC5512-3.3YMT-TR
LDO Voltage Regulators Single , 300mA LDO

LDO Voltage Regulators Single , 300mA LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 03AJ2182 MIC5512-3.3YMT-TR
Product Name Ldo Fixed, 3.3V, 0.3A, Tdfn-6; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details