Microchip Technology, Inc. LDO Voltage Regulators MIC5512-2.8YMT-TR

Description
LDO Voltage Regulators Single , 300mA LDO
Datasheet
Description
LDO Voltage Regulators Single , 300mA LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5512-2.8YMT-TR
LDO Voltage Regulators MIC5512-2.8YMT-TR
LDO Voltage Regulators Single , 300mA LDO

LDO Voltage Regulators Single , 300mA LDO

Buy Now Datasheet
Ldo Fixed, 2.8V, 0.3A, Tdfn-6; Output Type Microchip - 95Y0274 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Fixed, 2.8V, 0.3A, Tdfn-6; Output Type Microchip
95Y0274
Ldo Fixed, 2.8V, 0.3A, Tdfn-6; Output Type Microchip 95Y0274
LDO FIXED, 2.8V, 0.3A, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

LDO FIXED, 2.8V, 0.3A, TDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5512-2.8YMT-TR 95Y0274
Product Name LDO Voltage Regulators Ldo Fixed, 2.8V, 0.3A, Tdfn-6; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details