Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.3A, Sot-23-5; Output Type Microchip MIC5504-3.3YM5-TR

Description
LDO, FIXED, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, Sot-23-5; Output Type Microchip - 77Y7678 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, Sot-23-5; Output Type Microchip
77Y7678
Ldo, Fixed, 3.3V, 0.3A, Sot-23-5; Output Type Microchip 77Y7678
LDO, FIXED, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 77Y7678
Product Name Ldo, Fixed, 3.3V, 0.3A, Sot-23-5; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details