Manufacturer: Microchip Technology
Win Source Part Number: 927133-MIC5504-3.1YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5504
Categories: Integrated Circuits (ICs)
Case / Package: 4-TDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5504-3.1YMTT5, MIC5504-3.1YMTT5-ND
IC REG LINEAR 3.1V 300MA 4TDFN Product overview: MIC5504-3.1YMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.1YMT-T
IC REG LINEAR 3.1V 300MA 4TDFN
IC REG LINEAR 3.1V 300MA 4TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927133-MIC5504-3.1YMT-T5 | 776-MIC5504-3.1YMT-T5 | MIC5504-3.1YMT-T5 | MIC5504-3.1YMT-T5 | MIC5504-3.1YMT-T5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5504-3.1YMT-T5 | 3.1V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Polarity | Positive | ||||
| Package Type | Other; 4-TDFN (1x1) | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 to ? volts |