Microchip Technology, Inc. 3V 300MA Voltage Regulator IC MIC5504-3.0YM5-T5

Description
IC REG LINEAR 3V 300MA 4TDFN Product overview: MIC5504-3.0YM5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.0YM5-T 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 300MA 4TDFN Product overview: MIC5504-3.0YM5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.0YM5-T 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 300MA Voltage Regulator IC
776-MIC5504-3.0YM5-T5
3V 300MA Voltage Regulator IC 776-MIC5504-3.0YM5-T5
IC REG LINEAR 3V 300MA 4TDFN Product overview: MIC5504-3.0YM5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.0YM5-T 5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA 4TDFN Product overview: MIC5504-3.0YM5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-3.0YM5-T5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 964123-MIC5504-3.0YM5-T5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
964123-MIC5504-3.0YM5-T5
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 964123-MIC5504-3.0YM5-T5
Win Source Part Number: 964123-MIC5504-3.0YM 5-T5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Ripple Blocker™ Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-MIC5504-3.0YM5-T 5TR Voltage Dropout (Max): 0.38V @ 300mA

Win Source Part Number: 964123-MIC5504-3.0YM5-T5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Ripple Blocker™
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-MIC5504-3.0YM5-T5TR
Voltage Dropout (Max): 0.38V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear - MIC5504-3.0YM5-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5504-3.0YM5-T5
Voltage Regulators - Linear MIC5504-3.0YM5-T5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5504-3.0YM5-T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5504-3.0YM5-T5
PMIC - Voltage Regulators - Linear MIC5504-3.0YM5-T5
IC REG LINEAR 3V 300MA 4TDFN

IC REG LINEAR 3V 300MA 4TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5504-3.0YM5-T5 964123-MIC5504-3.0YM5-T5 MIC5504-3.0YM5-T5 MIC5504-3.0YM5-T5
Product Name 3V 300MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Output Voltage 3 volts 3 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data