LDO REGULATOR; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage Vdo:160mV; LDO RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 03AJ2178 |
| Product Name | Ldo Regulator; Output Type Microchip |
| Input Voltage | 2.5 to 5.5 volts |