Microchip Technology, Inc. 2.2V 300MA Voltage Regulator IC MIC5504-2.2YMT-T5

Description
IC REG LINEAR 2.2V 300MA 4TDFN Product overview: MIC5504-2.2YMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-2.2YMT-T 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.2V 300MA 4TDFN Product overview: MIC5504-2.2YMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-2.2YMT-T 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2V 300MA Voltage Regulator IC
776-MIC5504-2.2YMT-T5
2.2V 300MA Voltage Regulator IC 776-MIC5504-2.2YMT-T5
IC REG LINEAR 2.2V 300MA 4TDFN Product overview: MIC5504-2.2YMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-2.2YMT-T 5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.2V 300MA 4TDFN Product overview: MIC5504-2.2YMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5504-2.2YMT-T5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5504-2.2YMT-T5 - 884823-MIC5504-2.2YMT-T5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5504-2.2YMT-T5
884823-MIC5504-2.2YMT-T5
PMIC - PMIC - Voltage Regulators - Linear - MIC5504-2.2YMT-T5 884823-MIC5504-2.2YMT-T5
Manufacturer: Microchip Technology Win Source Part Number: 884823-MIC5504-2.2YM T-T5 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1) Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC5504 Categories: Integrated Circuits (ICs) Case / Package: 4-TDFN (1x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5504-2.2YMTT5, MIC5504-2.2YMTT5-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884823-MIC5504-2.2YMT-T5
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5504
Categories: Integrated Circuits (ICs)
Case / Package: 4-TDFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5504-2.2YMTT5, MIC5504-2.2YMTT5-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5504-2.2YMT-T5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5504-2.2YMT-T5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5504-2.2YMT-T5
IC REG LINEAR 2.2V 300MA 4TDFN

IC REG LINEAR 2.2V 300MA 4TDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5504-2.2YMT-T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5504-2.2YMT-T5
PMIC - Voltage Regulators - Linear MIC5504-2.2YMT-T5
IC REG LINEAR 2.2V 300MA 4TDFN

IC REG LINEAR 2.2V 300MA 4TDFN

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5504-2.2YMT-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5504-2.2YMT-T5
Voltage Regulators - Linear MIC5504-2.2YMT-T5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5504-2.2YMT-T5 884823-MIC5504-2.2YMT-T5 MIC5504-2.2YMT-T5 MIC5504-2.2YMT-T5 MIC5504-2.2YMT-T5
Product Name 2.2V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5504-2.2YMT-T5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 4-TDFN (1x1) Other; 4-UDFN Exposed Pad
Output Voltage 2.2 volts 2.2 volts 2.2 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data