Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
IC REG LINEAR 1.0V 300MA 4TDFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5504-1.0YMT-TR | MIC5504-1.0YMT-TR |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 4-UDFN Exposed Pad | |
| Life Cycle Stage | Active | |
| Output Voltage | 1 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps |