IC REG LINEAR 2.8V 300MA 4TDFN
IC REG LINEAR 2.8V 300MA 4TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5502-2.8YMT-T5 | MIC5502-2.8YMT-T5 | MIC5502-2.8YMT-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage | 2.8 volts | 2.8 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| IQ | 5.50E-5 amps | 5.50E-5 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Enable |